EN
  • EN
  • DE

SN74ALS86NG4

Part No SN74ALS86NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74ALS86
Other Names SN74ALS86NE4,SN74ALS86NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258010-SN74ALS86NG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS86NG4 CAD Model

Description

SN74ALS86NG4: A High-Performance Quadruple 2-Input Exclusive-OR Gate from Texas Instruments

The SN74ALS86NG4 is a specialized integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device belongs to the 74ALS family, which is known for its advanced low-power Schottky technology, offering a perfect blend of speed and power efficiency. The SN74ALS86NG4 specifically is a quadruple 2-input exclusive-OR (XOR) gate that is used in a wide range of digital applications.

With its standard DIP (Dual In-Line Package) form factor, the SN74ALS86NG4 is easily integrated into both prototyping breadboards and final product PCBs (Printed Circuit Boards). Each gate within the IC (Integrated Circuit) performs the Boolean function Y = A ⊕ B, which is essential in various computational and signal processing tasks, such as parity generation and checking, as well as in the implementation of adders and subtractors.

The device operates over a wide voltage range of 4.5 V to 5.5 V, making it compatible with TTL (Transistor-Transistor Logic) levels, and it features a typical switching speed of just 4 ns, ensuring high-speed operation for demanding applications. The SN74ALS86NG4 also boasts a low power consumption, with a typical ICCL of 2 mA, which is an important attribute for power-sensitive designs.

Key features of the SN74ALS86NG4 include:

  • Four independent 2-input XOR gates
  • Advanced low-power Schottky (ALS) technology
  • Wide operating voltage range (4.5 V to 5.5 V)
  • High-speed operation with a typical switching speed of 4 ns
  • Low power consumption
  • Standard DIP packaging for easy integration
  • Compatibility with TTL logic levels

Applications for the SN74ALS86NG4 are diverse, ranging from digital signal processing, error detection and correction systems, to general logic functions that require high-speed XOR operations. Its reliability and performance make it a preferred choice for engineers and designers looking for a dependable solution for their digital logic needs.

The SN74ALS86NG4 from Texas Instruments underscores the company's commitment to providing high-quality, innovative products that push the boundaries of digital logic technology. With its combination of speed, power efficiency, and versatile functionality, this XOR gate IC is an essential component for a multitude of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6358 $50.8640
195+ $0.5217 $101.7315
300+ $0.5054 $151.6200
410+ $0.4891 $200.5310
530+ $0.4728 $250.5840
710+ $0.4239 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess