EN
  • EN
  • DE

SN74ALVCH16334DGVR

Part No SN74ALVCH16334DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48TVSOP  /  Universal Bus Driver 16-Bit 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74ALVCH
Other Names -74ALVCH16334DGVRG4R,2156-SN74ALVCH16334DGVR-TITR,-296-12869-1,-74ALVCH16334DGVRG4,TEXTISSN74ALVCH16334DGVR,296-12869-2,296-12869-1,-74ALVCH16334DGVRE4,-74ALVCH16334DGVRE4R,-SN74ALVCH16334DGVRR,296-12869-6,-296-12869-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255979-SN74ALVCH16334DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16334DGVR CAD Model

Description

Product Overview

The SN74ALVCH16334DGVR from Texas Instruments is a high-performance, 16-bit universal bus driver designed with advanced technology to provide seamless operation in demanding applications. This device is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface capabilities.

Key Features

  • Technology: The SN74ALVCH16334DGVR is built on BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, making it ideal for high-speed and energy-efficient designs.
  • Logic Type: It operates as a universal bus driver with 3-state outputs, which allows for bidirectional data flow and high-impedance states, providing flexibility in bus management and isolation.
  • Voltage Range: The device supports a wide operating voltage range of 2.3V to 3.6V, catering to low-voltage applications and ensuring compatibility with various system voltages.
  • Drive Capability: With strong drive capability, the SN74ALVCH16334DGVR can handle high-drive loads, making it suitable for interfacing with a variety of digital components.
  • Package: The device comes in a compact 48-pin TSSOP (DGVR) package, which is ideal for space-constrained applications without compromising performance.
  • Performance: It boasts fast propagation delays and output transition times, ensuring rapid response and high-speed data transfer in critical applications.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the inputs helps maintain the last active state without the need for external pull-up or pull-down resistors, simplifying design and reducing component count.

Applications

The SN74ALVCH16334DGVR is versatile and can be used in a wide array of applications, including:

  • Memory interfacing
  • Data communication systems
  • Networking equipment
  • Servers and high-performance computing
  • Embedded systems

With its robust design and advanced features, the SN74ALVCH16334DGVR from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient universal bus driver in their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess