EN
  • EN
  • DE

SN74AHC1G02DBVRG4

Part No SN74AHC1G02DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1099186-SN74AHC1G02DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G02DBVRG4 CAD Model

Description

Product Overview: SN74AHC1G02DBVRG4

The SN74AHC1G02DBVRG4 is a high-performance, single 2-input positive-NOR gate integrated circuit from Texas Instruments, designed to operate on a wide voltage range while providing excellent power efficiency and speed. This logic gate is part of the AHC family, which stands for Advanced High-Speed CMOS, indicating that it is fabricated using silicon-gate CMOS technology to achieve its fast switching speeds and low power consumption.

Key Features

  • Operating Voltage: The device can function within a broad voltage range of 2V to 5.5V, making it versatile for various applications and compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed: It boasts a typical t<sub>pd (propagation delay time) of 8 ns at 5V, ensuring quick response times in circuits where timing is crucial.
  • Low Power Consumption: With a low ICC (low power consumption) of just 20 µA max, it is an energy-efficient choice for battery-powered and power-sensitive applications.
  • Drive Capability: The SN74AHC1G02DBVRG4 can drive up to 8 LSTTL loads, providing sufficient output current for interfacing with most standard logic families.
  • Packaging: It comes in a small SOT-23-5 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The device adheres to the RoHS directive, making it environmentally friendly by avoiding the use of hazardous substances.

Applications

The versatility of the SN74AHC1G02DBVRG4 allows it to be used in a wide array of applications. It is particularly suitable for:

  • Smartphones and portable electronics
  • Computing peripherals
  • Embedded systems
  • Data processing
  • Control systems
  • Logic interface circuits
  • Power management systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC1G02DBVRG4 is no exception. It is designed and tested for a wide temperature range, ensuring reliable performance under various operating conditions. Whether for industrial, commercial, or consumer electronics, this NOR gate IC provides the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0514 $50.1150
2,075+ $0.0482 $100.0150
3,220+ $0.0466 $150.0520
4,620+ $0.0433 $200.0460
6,000+ $0.0417 $250.2000
7,485+ $0.0401 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,960 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess