EN
  • EN
  • DE

SN74ALVTH16827DL

Part No SN74ALVTH16827DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56SSOP / Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVTH
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVTH16827
Other Names 74ALVTH16827DLG4,296-6317-5,-74ALVTH16827DLG4,TEXTISSN74ALVTH16827DL,2156-SN74ALVTH16827DL,74ALVTH16827DLG4,-74ALVTH16827DLG4R,-SN74ALVTH16827DLR,296-6317-5R,-296-6317-5,-296-6317-5
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259806-SN74ALVTH16827DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16827DL CAD Model

Description

The SN74ALVTH16827DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced technology. This particular chip is part of the ALVTH family, which is designed to meet the demands of high-speed data transfer and signal processing in modern digital systems.

Key Features

  • Technology: The device is built using BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high speed, low power consumption, and increased noise immunity.
  • Logic Type: It is a 20-bit universal bus driver with 3-state outputs, allowing for versatile bus interface configurations.
  • Voltage Range: The SN74ALVTH16827DL operates at 2.5V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • Drive Capability: It offers high-drive outputs (-32 mA I_OH, 64 mA I_OL) to drive heavy loads or multiple outputs simultaneously.
  • Speed: The device provides fast propagation delays and output transition times, which is crucial for high-speed applications.
  • Package: Housed in a 56-pin SSOP (Shrink Small Outline Package), the SN74ALVTH16827DL is designed for space-saving and reduced weight considerations in circuit design.

Applications

The SN74ALVTH16827DL is versatile and can be used across various applications, including:

  • Communication systems
  • Networking equipment
  • Servers and data centers
  • High-speed data acquisition systems
  • Signal processing

Quality and Reliability

As with all Texas Instruments products, the SN74ALVTH16827DL is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in the most demanding conditions. The device's robust design ensures that it is resistant to electrostatic discharge and latch-up, providing a reliable solution for critical applications.

Support and Resources

Designers and engineers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and simulation tools to facilitate the integration of the SN74ALVTH16827DL into their projects.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5501 $55.5010
22+ $4.5540 $100.1880
35+ $4.4117 $154.4095
47+ $4.2694 $200.6618
61+ $4.1270 $251.7470
82+ $3.7001 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess