EN
  • EN
  • DE

SN74AS873ADW

Part No SN74AS873ADW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254009-SN74AS873ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AS873ADW CAD Model

Description

The SN74AS873ADW is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device is part of the Advanced Schottky (AS) family, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and communication systems.

Key Features

  • Technology: Advanced Schottky TTL
  • Package: 24-Pin Wide SOIC (Small Outline Integrated Circuit)
  • Function: Dual 4-bit D-type flip-flops with clear
  • Logic Type: D-Type, Edge Triggered
  • Output Type: Differential
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: Fast propagation delay times, typically 3.5ns at 5V
  • Setup Time: Short setup times required for reliable operation

Product Applications

The SN74AS873ADW is suitable for a wide range of applications due to its high-speed performance and reliability. It is commonly used in:

  • High-speed computing systems
  • Communication infrastructure
  • Data storage and retrieval systems
  • Industrial control processes
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AS873ADW is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this device for critical applications where failure is not an option.

Environmental Compliance

The SN74AS873ADW complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This reflects Texas Instruments' dedication to environmental responsibility and the production of eco-friendly products.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess