EN
  • EN
  • DE
  • IT

SN74AUC2G02DCUR

Part No SN74AUC2G02DCUR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP US8 / NOR Gate 2-Element 2-IN CMOS 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel package
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 0.8 V ~ 2.7 V
Maximum Quiescent Current 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V ~ 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.9ns @ 2.5V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 794957-SN74AUC2G02DCUR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC2G02
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G02DCUR CAD Model

Description

SN74AUC2G02DCUR - Dual 2-Input Positive-NOR Gate

The SN74AUC2G02DCUR from Texas Instruments is a high-performance, dual 2-input positive-NOR gate designed to operate with a power supply range of 0.8 V to 2.7 V. This integrated circuit is part of TI's advanced ultra-low-voltage CMOS (AUC) family, which is optimized for low-voltage and low-power applications, making it an ideal choice for battery-operated and portable devices where energy efficiency is crucial.

Encased in an ultra-small 8-pin VSSOP package, the SN74AUC2G02DCUR is engineered to provide the same functionality as the basic logic NOR gate, but with the added benefits of advanced silicon technology. The device features a typical tpd of 2.9 ns at 2.3 V, ensuring fast switching times that contribute to improved overall system speed.

The inputs of the SN74AUC2G02DCUR are designed to tolerate voltages up to 3.6 V, even when the device is powered off, which helps prevent damage during installation or if the system experiences unexpected voltage spikes. This input tolerance also makes the device compatible with various logic levels, allowing it to interface with other components in a mixed-voltage system seamlessly.

Additionally, the SN74AUC2G02DCUR offers excellent drive capability, with the ability to source or sink up to 8 mA of output current. This makes it capable of driving multiple loads or even other logic devices without the need for additional buffering. The low static power consumption of the device, coupled with its fast switching characteristics, contributes to its energy-efficient performance.

Key features of the SN74AUC2G02DCUR include:

  • Optimized for 0.8 V to 2.7 V operation
  • High speed with typical tpd of 2.9 ns at 2.3 V
  • Low power consumption
  • I/O tolerance to 3.6 V
  • 8 mA output drive at 2.3 V
  • 8-pin VSSOP package for space-saving applications

With its combination of low-voltage operation, high-speed performance, and robust I/O tolerance, the SN74AUC2G02DCUR is a versatile component that enhances the efficiency and reliability of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7565 $52.9550
165+ $0.6207 $102.4155
250+ $0.6013 $150.3250
345+ $0.5819 $200.7555
445+ $0.5625 $250.3125
595+ $0.5044 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,561 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess