EN
  • EN
  • DE

SN74AUC2G79DCTR

Part No SN74AUC2G79DCTR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT SM8  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SM8
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Base Product Number 74AUC2G79
Other Names -SN74AUC2G79DCTRR,-SN74AUC2G79DCTRE4,296-19056-2R,-296-19056-1,-SN74AUC2G79DCTRE4R,-296-19056-1R,-SN74AUC2G79DCTRG4,296-19056-6,TEXTISSN74AUC2G79DCTR,296-19056-2,296-19056-1R,SN74AUC2G79DCTRG4,SN74AUC2G79DCTRE4,-SN74AUC2G79DCTRG4R,SN74AUC2G79DCTRG4,296-19056-1,-296-19056-1,SN74AUC2G79DCTRE4,296-19056-6R,2156-SN74AUC2G79DCTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258554-SN74AUC2G79DCTR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G79DCTR CAD Model

Description

Product Overview: SN74AUC2G79DCTR from Texas Instruments

The SN74AUC2G79DCTR is a high-performance, dual positive-edge-triggered D-type flip-flop with clear and preset functionality, manufactured by Texas Instruments. This integrated circuit is part of TI’s advanced ultra-low-voltage CMOS (AUC) family, designed to operate on a power supply range of 0.8 V to 2.7 V. This makes the SN74AUC2G79DCTR ideal for use in modern, low-voltage applications that require a combination of high speed and low power consumption.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop with clear and preset.
  • Operating Voltage: 0.8 V to 2.7 V, accommodating a variety of low-voltage applications.
  • High Speed: Fast propagation delays, typically 2.9 ns at 2.3 V, allowing for quick signal processing.
  • Low Power Consumption: Ultra-low power design, suitable for battery-powered and power-sensitive designs.
  • Output Capability: Capable of driving a moderate load with an output drive of ±8 mA at 1.8 V.
  • Package: Supplied in a space-saving 8-pin SMTC package, ideal for compact PCB layouts.

Applications:

The SN74AUC2G79DCTR is versatile and can be used in various applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable and battery-powered electronics
  • Data communication systems
  • Signal processing
  • Control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AUC2G79DCTR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring stable and reliable performance in a wide range of environmental conditions.

Conclusion:

With its low-voltage operation, high-speed performance, and ultra-low power consumption, the SN74AUC2G79DCTR from Texas Instruments stands out as an excellent choice for designers looking to optimize their systems for speed and power efficiency. Its compact package and dual flip-flop configuration make it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0798 $53.9900
115+ $0.8860 $101.8900
175+ $0.8584 $150.2200
245+ $0.8307 $203.5215
315+ $0.8030 $252.9450
420+ $0.7199 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess