EN
  • EN
  • DE
  • IT

SN74AUP1G02DRLR

Part No SN74AUP1G02DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE 2-INPUT POSITIVE-NOR GATE | IC GATE NOR 1CH 2-INP SOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SOT-5
Manufacturer Package SOT-553
Family Part Number 74AUP1G02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254068-SN74AUP1G02DRLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G02DRLR CAD Model

Description

The SN74AUP1G02DRLR is a high-performance, single 2-input positive-NOR gate designed by Texas Instruments, a leader in semiconductor solutions. This logic gate is a part of the advanced ultra-low power (AUP) series, which is engineered to operate with a very low power consumption while maintaining excellent speed and performance characteristics.

Key Features

  • Low Power Consumption: The device is optimized for ultra-low power consumption, making it an ideal choice for battery-powered and energy-efficient applications.
  • Operating Voltage Range: It supports a wide operating voltage range from 0.8V to 3.6V, which allows for flexible use in various circuit designs and compatibility with other logic levels.
  • High-Speed Operation: Despite its low power design, the SN74AUP1G02DRLR does not compromise on speed, offering high-speed performance with a typical propagation delay of only 3.7 ns at 3.3V.
  • I/O Tolerance: The inputs are tolerant to 3.6V, which permits interfacing with higher voltage logic levels without the need for external components.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Package: Available in a small SOT-5X3 package (DRL), the SN74AUP1G02DRLR is suitable for space-constrained applications.

Applications

The SN74AUP1G02DRLR is versatile and can be used in a variety of electronic circuits and systems. Some common applications include:

  • Smartphones and portable electronics
  • Wearable technology
  • Energy management systems
  • Medical devices
  • Low-power sensor networks

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AUP1G02DRLR is no exception and is manufactured under strict quality control standards to ensure it meets the rigorous demands of the electronics industry. With its combination of low power consumption, wide voltage compatibility, and high-speed operation, the SN74AUP1G02DRLR is an excellent choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8VSSOP
Lowest to $0.3734
Texas Instruments
IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Lowest to $0.6940
Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4527
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2608
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.3260
Toshiba Semiconductor and Storage
IC INVERTER 6CH 1-INP 14VSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1-IN 6XSON
Lowest to $9.6352
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5228 $57.5080
265+ $0.4290 $113.6850
405+ $0.4155 $168.2775
560+ $0.4022 $225.2320
725+ $0.3888 $281.8800
965+ $0.3485 $336.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess