The CD4011BPW is a high-performance, monolithic integrated circuit product developed by Texas Instruments. This device belongs to a family of CMOS NAND gates, specifically containing four independent NAND gates in a single package. The CD4011BPW is known for its versatility and reliability in a wide array of electronic applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package: 14-TSSOP (Thin Shrink Small Outline Package)
- Operating Voltage: Ranges from 3V to 18V, making it suitable for both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
- Output Drive Capability: Capable of driving 10 LS-TTL loads, which is equivalent to 10 standard loads in TTL logic.
- Temperature Range: Operational from -55°C to +125°C, ensuring functionality under extreme conditions.
- High Noise Immunity: Characteristic of the CMOS technology, providing stable operation.
Applications
The CD4011BPW is a versatile component and can be used in various applications, including:
- Logic circuit design and implementation
- Function generator circuits
- Control systems
- Alarm systems
- Data processing systems
- Signal processing
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the CD4011BPW is no exception. This device is designed to meet the stringent requirements of the industrial and commercial markets. It is fabricated using the company's state-of-the-art silicon-gate process technology, which not only provides robust performance but also ensures long-term reliability of the device.
Environmental Compliance
The CD4011BPW is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from environmentally harmful substances such as lead, mercury, and cadmium. This makes it suitable for use in environmentally sensitive applications and helps in meeting global environmental regulations.