EN
  • EN
  • DE

SN74AUP1G17DSFR

Part No SN74AUP1G17DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMIT-TRIG LP 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (1x1)
Win Source Part Number 1099567-SN74AUP1G17DSFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17DSFR CAD Model

Description

Product Overview: SN74AUP1G17DSFR by Texas Instruments

The SN74AUP1G17DSFR is a high-performance, single Schmitt-trigger buffer designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the advanced ultra-low power (AUP) series, which is engineered to deliver optimal performance with minimal power consumption, making it an excellent choice for battery-operated and power-sensitive applications.

Featuring a single gate, the SN74AUP1G17DSFR operates over a wide voltage range of 0.8V to 3.6V, which allows for compatibility with a variety of logic levels and makes it suitable for interfacing with both low-voltage and standard-voltage circuits. Its Schmitt-trigger input has hysteresis, which enhances noise immunity and allows for slow input transition rates, thus providing a more stable and reliable output, even in noisy environments.

This device is housed in a compact 6-pin SOT-363 (DSF) package, making it an ideal choice for space-constrained applications. Its small footprint allows designers to maximize board space without sacrificing performance. The SN74AUP1G17DSFR is characterized for operation from -40°C to 85°C, ensuring robust performance across a wide range of environmental conditions.

Key features of the SN74AUP1G17DSFR include:

  • Low static power consumption (ICC): This attribute is crucial for extending battery life in portable electronics.
  • Low dynamic power consumption: The device's power consumption changes only minimally with the frequency of operation, which is beneficial for energy-efficient designs.
  • Edge rate control: With controlled edge rates, the SN74AUP1G17DSFR contributes to reduced signal-integrity issues such as ringing and cross talk.
  • Latch-up performance exceeds 100 mA per JESD 78, Class II: This ensures that the device is resistant to latch-up, enhancing its reliability in various applications.
  • ESD protection exceeds JESD 22: The built-in electrostatic discharge (ESD) protection shields the device from static electricity and sudden voltage spikes.

Overall, the SN74AUP1G17DSFR is a versatile and reliable component suitable for a diverse range of applications, including mobile phones, PDAs, and other portable electronics where power efficiency is paramount. With its combination of low power consumption, noise immunity, and small package size, this Texas Instruments buffer is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2128 $50.0080
575+ $0.1746 $100.3950
890+ $0.1691 $150.4990
1,225+ $0.1637 $200.5325
1,585+ $0.1582 $250.7470
2,115+ $0.1419 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,798 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess