EN
  • EN
  • DE

SN74AUP1T98DSFR

Part No SN74AUP1T98DSFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR UNIDIRECTIONAL 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Input Signal -
Output Signal -
Output Type Single-Ended
Data Rate -
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP1T98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371002-SN74AUP1T98DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T98DSFR CAD Model

Description

The SN74AUP1T98DSFR is a high-performance, single-bit configurable multiple-function gate from Texas Instruments, designed to meet a wide range of logic needs in modern electronic systems. This versatile component is part of TI's advanced ultra-low power (AUP) series, which is engineered to offer a superb balance between speed and energy efficiency.

Key Features

  • Low Power Consumption: The SN74AUP1T98DSFR operates with ultra-low static power consumption, making it ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, this device does not compromise on speed, providing high-speed operation that is crucial for modern digital circuits.
  • Configurable Logic Function: It offers a configurable logic function that can be set to perform various logical operations, allowing for flexibility in circuit design.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 0.8V to 3.6V, accommodating various levels of signal voltages and interfacing needs.
  • Low Noise: The SN74AUP1T98DSFR has built-in features to reduce noise, thereby enhancing signal integrity and overall system reliability.
  • Small Footprint: Available in a space-saving package, it is suitable for high-density applications where board space is at a premium.

Applications

The SN74AUP1T98DSFR is designed for a broad array of applications, including but not limited to:

  • Smartphones and other portable devices where power efficiency is critical
  • Computing and storage platforms requiring high-speed logic operations
  • Industrial controls where precision and reliability are paramount
  • Consumer electronics that demand compact and multifunctional components

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74AUP1T98DSFR is no exception. It undergoes rigorous testing to ensure it meets the highest standards for performance and reliability. As a result, designers and engineers can integrate this component into their systems with confidence, knowing it will deliver consistent performance over its operational lifespan.

You May Also Be Interested in

ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3854 $55.4160
90+ $1.1367 $102.3030
140+ $1.1012 $154.1680
190+ $1.0657 $202.4830
245+ $1.0302 $252.3990
325+ $0.9236 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess