EN
  • EN
  • DE

SN74AUP3G14YFPR

Part No SN74AUP3G14YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 3CH 3IN 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 3 Channel Schmitt Trigger 8-DSBGA
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFBGA, DSBGA
Case / Package 8-DSBGA
Family Name 74AUP3G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74AUP3G14YFPRDKR, -296-25211-1-ND, -SN74AUP3G14YFPR-NDR, 296-25211-6, 296-25211-2-ND, 296-SN74AUP3G14YFPRCT-ND, 296-SN74AUP3G14YFPRCT, 296-SN74AUP3G14YFPRDKR-ND, 296-25211-1, 296-25211-2, 296-SN74AUP3G14YFPRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896521-SN74AUP3G14YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G14YFPR CAD Model

Description

SN74AUP3G14YFPR Triple Schmitt-Trigger Inverter from Texas Instruments

The SN74AUP3G14YFPR is a state-of-the-art logic gate IC from Texas Instruments, designed to meet the requirements of modern electronic systems. This advanced triple Schmitt-trigger inverter is part of Texas Instruments' AUP (Advanced Ultra-low Power) family, offering an optimal balance between speed and power consumption in a compact package.

With its ultra-low power consumption, the SN74AUP3G14YFPR is particularly suitable for battery-powered and portable applications, where power efficiency is crucial. The device operates over a broad voltage range from 0.8V to 3.6V, which allows it to be used in systems that require low-voltage operation to further conserve energy.

The Schmitt-trigger inputs of the SN74AUP3G14YFPR provide it with excellent noise immunity, making it a reliable choice for use in environments with high electrical noise. This feature ensures that the device can maintain stable output levels even when the input signals are subject to significant fluctuations.

Each inverter in the SN74AUP3G14YFPR is capable of driving up to 10 LSTTL loads, which provides the flexibility to interface with various types of digital circuits. The device is offered in a compact DSBGA package, which is ideal for space-constrained applications.

Key features of the SN74AUP3G14YFPR include:

  • Low static-power consumption (I<sub>CC)
  • Low dynamic-power consumption (C<sub>pd)
  • Wide operating voltage range (0.8V to 3.6V)
  • Edge-rate control circuitry for fast output transition
  • IOFF supports live insertion, partial power-down mode, and back-drive protection
  • Latch-up performance exceeds 100 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

The SN74AUP3G14YFPR is an ideal choice for designers looking to incorporate a high-performance inverter with Schmitt-trigger inputs into their systems. Its ultra-low power characteristics, combined with its robust noise immunity and compatibility with various logic levels, make it a versatile and reliable component for a wide range of applications including smartphones, personal electronics, and IoT devices.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the SN74AUP3G14YFPR datasheet.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7954 $51.7010
155+ $0.6527 $101.1685
240+ $0.6323 $151.7520
330+ $0.6119 $201.9270
425+ $0.5915 $251.3875
570+ $0.5303 $302.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess