EN
  • EN
  • DE

SN74AVC4T234ZWAR

Part No SN74AVC4T234ZWAR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 4-BIT DUAL-SUPPLY BUS TRANSCEIVE  /  Voltage Level Translator Unidirectional 1 Circuit 4 Channel 380Mbps 11-NFBGA (2x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.9 V ~ 3.6 V
Voltage - VCCB 0.9 V ~ 3.6 V
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 11-XFBGA
Supplier Device Package 11-NFBGA (2x1.4)
Base Product Number 74AVC4T234
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AVC4T234ZWARTR,296-SN74AVC4T234ZWARDKR,296-SN74AVC4T234ZWARCT
Standard Package 2,500
Win Source Part Number 1130444-SN74AVC4T234ZWAR
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T234ZWAR CAD Model

Description

SN74AVC4T234ZWAR - Texas Instruments

The SN74AVC4T234ZWAR is a state-of-the-art, high-speed CMOS device from Texas Instruments, designed to meet the demands of high-performance data transmission systems. This 4-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs is an essential component for modern mixed-voltage digital systems.

This device is part of the AVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74AVC4T234ZWAR is optimized for use in applications where two different voltage domains intersect, allowing for seamless communication between circuits operating at different voltage levels. This makes it particularly useful in multi-voltage systems where signal integrity and power efficiency are critical.

Key Features:

  • Voltage Level Translation: The SN74AVC4T234ZWAR provides voltage level translation from 1.2V to 3.6V without the need for a direction pin, simplifying the design and saving board space.
  • High-Speed Data Transfer: With its fast switching speeds, this device is capable of supporting high data rates, making it ideal for high-speed data acquisition, computing, and telecommunications.
  • Power Efficiency: Designed for low-power operation, it helps in reducing the overall power consumption of the system, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Design: The SN74AVC4T234ZWAR is designed to withstand latch-up events, making it more reliable in electrically noisy environments.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliability and performance in extreme conditions.
  • Package Options: Available in a small-footprint package, it is suitable for space-constrained applications.

Whether you're designing consumer electronics, portable devices, or complex digital systems requiring logic level translation, the SN74AVC4T234ZWAR offers a high-performance solution. Its versatility and reliability make it a go-to choice for engineers looking to bridge the gap between different voltage domains while maintaining signal integrity and speed.

With Texas Instruments' commitment to quality, the SN74AVC4T234ZWAR is manufactured to the highest standards, ensuring that it meets the rigorous demands of your application. Choose this transceiver for its performance, efficiency, and the peace of mind that comes with using components from a reputable industry leader.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5713 $54.9955
80+ $1.2892 $103.1360
125+ $1.2490 $156.1250
170+ $1.2087 $205.4790
215+ $1.1684 $251.2060
290+ $1.0475 $303.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess