EN
  • EN
  • DE
  • IT

SN74AXCH4T245PWR

Part No SN74AXCH4T245PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16TSSOP  /  Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AXC
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AXCH4T245
Other Names 296-SN74AXCH4T245PWRCT,296-SN74AXCH4T245PWRDKR,296-SN74AXCH4T245PWRTR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259696-SN74AXCH4T245PWR
Ultra Librarian 3D Model Ultra Librarian SN74AXCH4T245PWR CAD Model

Description

Product Overview: SN74AXCH4T245PWR

The SN74AXCH4T245PWR is a state-of-the-art, 4-bit non-inverting bus transceiver from Texas Instruments, designed to address the needs of modern electronics that require efficient voltage level translation for data communication. This component is part of the robust AXCH series, which is known for its power optimization and signal integrity enhancement, making it an ideal choice for multi-voltage systems.

Key Features

  • Wide Voltage Range: The device supports a wide range of operating voltages from 0.65V to 3.6V on the A side and 1.2V to 3.6V on the B side, allowing for flexible interfacing between different logic levels.
  • High-Speed Data Transfer: With its ability to support up to 100-Mbps data rates, the SN74AXCH4T245PWR ensures quick and reliable data transfer, making it suitable for high-speed applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the output-enable (OE) input can disable the outputs to avoid bus contention.
  • Robust ESD Protection: It provides excellent Electrostatic Discharge (ESD) protection, ensuring the device's durability and reliability in harsh electrical environments.

Applications

The SN74AXCH4T245PWR is versatile and can be used in a variety of applications, including but not limited to:

  • Level translation for bus interfacing in multi-voltage systems
  • Server and telecom infrastructure
  • Computing and data storage systems
  • Consumer electronics
  • Industrial equipment

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the PWR suffix in its part number. This compact package is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74AXCH4T245PWR is no exception, meeting high standards for performance and reliability.

Conclusion

With its combination of versatility, high-speed operation, low power consumption, and robust protection features, the SN74AXCH4T245PWR from Texas Instruments stands out as a superior choice for designers looking to implement efficient bus transceivers in their systems. The device's broad compatibility and high-performance characteristics make it an essential component in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4143 $56.5720
90+ $1.1605 $104.4450
135+ $1.1242 $151.7670
185+ $1.0880 $201.2800
240+ $1.0517 $252.4080
320+ $0.9429 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess