EN
  • EN
  • DE

SN74BCT899DW

Part No SN74BCT899DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description REGISTERED BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74BCT899
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857746-SN74BCT899DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT899DW CAD Model

Description

The SN74BCT899DW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular device is part of the Scan Test Devices with Octal D-Type Edge-Triggered Flip-Flops family, designed to offer both standard logic functions and scan test capabilities in a single package.

Key Features

  • Technology: The SN74BCT899DW is built on advanced BiCMOS technology, which provides a perfect balance between the low power consumption of CMOS and the high speed of bipolar transistors.
  • Logic Type: It incorporates octal D-type edge-triggered flip-flops, which are essential for data storage, data transfer, and synchronization tasks within digital systems.
  • Scan Test Functionality: With built-in scan test features compliant with industry standards, this device facilitates the testing and diagnosis of complex digital systems, improving manufacturing efficiency and system reliability.
  • Package: The SN74BCT899DW comes in a wide-body SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology and occupies minimal board space.
  • Performance: It boasts a high-speed data transfer rate, which is crucial for applications that require fast and reliable data processing capabilities.

Applications

This versatile component is widely used in a range of applications, including:

  • Computing systems
  • Communication infrastructure
  • Industrial control systems
  • Data acquisition and signal processing
  • Automotive electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74BCT899DW is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers. Furthermore, Texas Instruments provides extensive technical support and documentation, making the integration of the SN74BCT899DW into your projects as seamless as possible.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess