EN
  • EN
  • DE

SN74CB3Q6800PW

Part No SN74CB3Q6800PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP  /  Bus Switch 10 x 1:1 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CB3Q6800
Other Names 2156-SN74CB3Q6800PW,SN74CB3Q6800PWE4,SN74CB3Q6800PWG4,SN74CB3Q6800PW,SN74CB3Q6800PWE4,296-33854-5,SN74CB3Q6800PWG4,TEXTISSN74CB3Q6800PW
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256798-SN74CB3Q6800PW
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q6800PW CAD Model

Description

The SN74CB3Q6800PW is a state-of-the-art high-bandwidth bus switch from Texas Instruments, designed to provide a seamless and efficient pathway for data transfer in a wide array of electronic applications. This particular model is housed in a 24-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained designs.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 Ω, facilitating lower power consumption and minimal signal distortion, which is crucial for maintaining signal integrity in high-speed applications.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels that may be present in mixed-voltage systems.
  • Quick Switching Speed: The SN74CB3Q6800PW is designed for rapid switching, with a typical turn-on time of 0.25 ns and turn-off time of 0.2 ns, ensuring swift data flow and reduced latency.
  • Low Power Consumption: This bus switch operates with very low quiescent power, which is particularly beneficial for battery-powered devices where power efficiency is paramount.
  • Bidirectional Data Flow: The switch supports bidirectional data flow, making it a versatile component for both data driving and receiving, thereby simplifying circuit design.

Applications

The SN74CB3Q6800PW is suitable for a diverse range of applications, including:

  • Server and Networking Infrastructure
  • High-Speed Data Acquisition Systems
  • Signal Gating
  • Bus Isolation
  • Peripheral Switching

Quality and Reliability

As with all Texas Instruments products, the SN74CB3Q6800PW is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is also RoHS compliant, adhering to strict environmental regulations.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7245 $50.7150
170+ $0.5945 $101.0650
265+ $0.5759 $152.6135
360+ $0.5574 $200.6640
465+ $0.5388 $250.5420
625+ $0.4830 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess