EN
  • EN
  • DE

MC74HC373AFELG

Part No MC74HC373AFELG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT 3ST 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 21ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 044542-MC74HC373AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC373AFELG CAD Model

Description

Product Overview: MC74HC373AFELG

The MC74HC373AFELG is a high-performance integrated circuit manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product belongs to the 74HC series, which are high-speed CMOS devices designed to operate at the same speed as LS TTL (Low Power Schottky Transistor-Transistor Logic) while maintaining the CMOS low power dissipation.

Key Features

  • Logic Type: Octal D-Type Latch
  • Package / Case: SOEIAJ-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to +125°C
  • Logic Level - High: 2V to 6V
  • Logic Level - Low: 0.8V to 6V
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Output Current: High 7.8 mA, Low 7.8 mA

Performance and Quality

The MC74HC373AFELG latch is designed for high-speed operation while maintaining the low power consumption characteristic of CMOS circuitry. It has a typical tpd (propagation delay time) of 13 ns, allowing for rapid data transfer and processing, which is essential for modern electronic applications. This device is capable of driving 15 LSTTL loads, which ensures compatibility with existing TTL interfaces.

Applications

Due to its versatility and performance, the MC74HC373AFELG is suitable for a wide range of applications. It is commonly used in data storage, retrieval systems, and communication systems where a temporary storage of data is required. Its octal D-type latch makes it ideal for implementing buffer registers, I/O ports, and bus-oriented systems.

Reliability and Compliance

ON Semiconductor ensures that the MC74HC373AFELG meets rigorous quality and reliability standards. The device is fully compliant with RoHS (Restriction of Hazardous Substances) directives, which makes it suitable for use in environmentally sensitive applications. Additionally, it is characterized for operation from -55°C to +125°C, which allows for its use in extreme environmental conditions.

In conclusion, the MC74HC373AFELG from ON Semiconductor is a reliable and efficient solution for designers looking for a high-speed, low-power octal D-type latch. Its compatibility with TTL levels and the ability to drive multiple loads make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess