EN
  • EN
  • DE
  • IT

SN74CB3T3306DCURG4

Part No SN74CB3T3306DCURG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case US8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727099-SN74CB3T3306DCURG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3306DCURG4 CAD Model

Description

The SN74CB3T3306DCURG4 from Texas Instruments is a high-performance, dual FET bus switch that offers a low on-state resistance and minimal propagation delay. This integrated circuit is designed to provide efficient, high-speed switching for your digital signaling applications, ensuring reliable operation in a variety of electronic systems.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which minimizes signal distortion and power loss, ensuring efficient signal transmission.
  • Low Propagation Delay: With a propagation delay of only 0.25 ns (typical), this switch is ideal for high-speed applications where timing is critical.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered off. This makes it suitable for mixed-voltage applications and provides design flexibility.
  • ESD Protection: Enhanced ESD protection is built-in, safeguarding the device against electrostatic discharge events and improving overall system reliability.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for battery-powered and power-sensitive applications.
  • Wide Operating Temperature Range: It can operate across a broad temperature range from -40°C to +85°C, ensuring stable performance in diverse environmental conditions.

Applications

The SN74CB3T3306DCURG4 is versatile and can be used in various applications, including:

  • Bus isolation
  • Signal gating
  • Backplane switching
  • Hot board insertion
  • Power management

Package and Quality

This device is offered in an 8-pin VSSOP (DGK) package, providing a compact footprint for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' commitment to quality and environmental management, ensuring that you receive a product that not only meets high-performance standards but also adheres to global regulatory requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0966 $60.3130
125+ $0.8998 $112.4750
195+ $0.8717 $169.9815
270+ $0.8436 $227.7720
345+ $0.8155 $281.3475
460+ $0.7311 $336.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,795 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess