EN
  • EN
  • DE

SN74CBT16214CDL

Part No SN74CBT16214CDL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:3 56SSOP  /  Multiplexer/Demultiplexer 12 x 1:3 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16214
Other Names SN74CBT16214CDL,TEXTISSN74CBT16214CDL,2156-SN74CBT16214CDL,SN74CBT16214CDLG4,296-33859-5,SN74CBT16214CDLG4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256689-SN74CBT16214CDL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16214CDL CAD Model

Description

Product Overview: SN74CBT16214CDL from Texas Instruments

The SN74CBT16214CDL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the CBT (Crossbar Switch Technology) family of integrated circuits, which are known for their exceptional signal switching capabilities. The SN74CBT16214CDL, in particular, is a 24-bit FET bus switch that offers low on-state resistance and low capacitance, making it ideal for applications requiring high-bandwidth data transfer and signal switching.

Key Features:

  • High Bandwidth: The device supports very high data bandwidths, making it suitable for data-intensive applications.
  • Low On-State Resistance: The low resistance of the switch ensures minimal signal distortion and power loss, enhancing the overall performance of the circuit.
  • Low Capacitance: Reduced signal loading due to low capacitance allows for faster switching speeds and improved signal integrity.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing greater flexibility in mixed-voltage systems.
  • Multiple Configurations: The switch can be configured in various ways, accommodating a range of applications and design requirements.

Applications:

The versatility of the SN74CBT16214CDL makes it a suitable choice for a wide array of applications, including:

  • High-speed data transfer systems
  • Signal routing and bus isolation
  • Communication systems
  • Servers and networking equipment
  • Peripheral sharing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74CBT16214CDL is no exception. The device is rigorously tested to ensure reliability and performance under a variety of conditions. It is also backed by Texas Instruments' support and expertise, providing designers with confidence in their choice of switching solution.

Package and Availability:

The SN74CBT16214CDL is available in a 56-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while still providing excellent thermal performance. For detailed specifications, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess