EN
  • EN
  • DE

SN74CBT16214CDLRG4

Part No SN74CBT16214CDLRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:3 56SSOP  /  Multiplexer/Demultiplexer 12 x 1:3 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16214
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256751-SN74CBT16214CDLRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT16214CDLRG4 CAD Model

Description

SN74CBT16214CDLRG4 - Texas Instruments 24-Bit FET Bus Switch

The SN74CBT16214CDLRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the CBT family of devices, which are known for their FET (Field-Effect Transistor) bus switches that provide high-speed bidirectional switching of data lines in digital systems.

Key Features:

  • Bus Switch Type: 24-bit FET.
  • Operating Voltage: 5V ±0.5V, which is compatible with TTL (Transistor-Transistor Logic) levels.
  • Low On-State Resistance: This feature allows for minimal propagation delay and reduced I/O port contention.
  • 5-Ω Bidirectional Switches: These switches connect inputs to outputs without adding propagation delay or generating additional ground bounce noise.
  • Quick Switching Speed: The device boasts a fast switch-on and switch-off time, enhancing overall system performance.
  • Package: Supplied in a 48-Pin SSOP (Shrink Small Outline Package), which saves board space and is suitable for high-density mounting.
  • RoHS Compliant: This product meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Applications:

The SN74CBT16214CDLRG4 is ideal for a variety of applications that require high-speed data switching, including:

  • Memory Interleaving
  • Signal Gating
  • Data Mux/Demux
  • Bus Isolation
  • Capacitance Minimization
  • Power Management

Product Quality and Support:

Texas Instruments is committed to providing high-quality products and support. The SN74CBT16214CDLRG4 is rigorously tested to ensure it meets TI's standards for reliability and performance. For designers and engineers, TI offers comprehensive technical support, including datasheets, reference designs, and customer service to assist with any phase of the design process.

Whether you're developing advanced computing systems, telecommunications equipment, or consumer electronics, the SN74CBT16214CDLRG4 from Texas Instruments provides the efficiency and reliability needed for high-speed digital switching applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0082 $50.2050
61+ $1.6478 $100.5158
94+ $1.5963 $150.0522
130+ $1.5448 $200.8240
168+ $1.4933 $250.8744
225+ $1.3388 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess