EN
  • EN
  • DE

SN74CBT16292DGVR

Part No SN74CBT16292DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:2 56TVSOP  /  Multiplexer/Demultiplexer 12 x 1:2 56-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number 74CBT16292
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74CBT16292DGVRE4,296-6405-1,TEXTISSN74CBT16292DGVR,296-6405-2,74CBT16292DGVRE4-ND,74CBT16292DGVRG4,74CBT16292DGVRG4-ND,-296-6405-1,296-6405-6,-296-6405-1-ND,-74CBT16292DGVRE4,-SN74CBT16292DGVR-NDR,2156-SN74CBT16292DGVR,-74CBT16292DGVRE4-NDR,-74CBT16292DGVRG4-NDR,-74CBT16292DGVRG4
Standard Package 2,000
Win Source Part Number 1206379-SN74CBT16292DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16292DGVR CAD Model

Description

The SN74CBT16292DGVR is a high-performance integrated circuit from Texas Instruments, designed to provide a versatile bus exchange switch with 12-bit bus transceivers. This component is part of the CBT (Crossbar Switch Technology) family, which is known for its low power consumption and high-speed operation. It is an ideal choice for applications requiring efficient data transfer and signal routing between different buses.

Key Features

  • High-Speed Data Transfer: The SN74CBT16292DGVR is capable of transferring data at high speeds, which makes it suitable for applications that require rapid data exchange, such as computing, networking, and telecommunications.
  • Low Power Consumption: This device operates with minimal power dissipation, contributing to energy efficiency in electronic systems.
  • Wide Bus Interface: With a 12-bit wide bus interface, it can handle multiple data lines simultaneously, allowing for efficient parallel data processing.
  • Bi-Directional Switching: The transceivers in the SN74CBT16292DGVR can transmit data in both directions, providing greater flexibility in signal routing.
  • 5-V Tolerant Inputs: The inputs of this device are tolerant to 5V, even when powered down to 3.3V, ensuring compatibility with mixed-voltage systems.

Applications

The versatility of the SN74CBT16292DGVR makes it suitable for a wide range of applications, including:

  • Data communication systems
  • Signal routing in mixed-voltage environments
  • Server and networking equipment
  • High-speed computing interfaces

Package and Quality

The SN74CBT16292DGVR is available in a compact TVSOP (Thin Very Small Outline Package) form, making it an excellent choice for space-constrained applications. Texas Instruments ensures high manufacturing standards, delivering a product that meets rigorous quality and reliability requirements.

Technical Specifications

  • Supply Voltage (V<sub>CC): 2.3V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 48-Pin TVSOP
  • RoHS Compliant

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or consult the SN74CBT16292DGVR datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0082 $50.2050
61+ $1.6478 $100.5158
94+ $1.5963 $150.0522
130+ $1.5448 $200.8240
168+ $1.4933 $250.8744
225+ $1.3388 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess