EN
  • EN
  • DE

SN74CBT3244CDBRG4

Part No SN74CBT3244CDBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20SSOP / Bus Switch 4 x 1:1 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel (TR)
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256694-SN74CBT3244CDBRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244CDBRG4 CAD Model

Description

SN74CBT3244CDBRG4: High-Bandwidth FET Bus Switch from Texas Instruments

The SN74CBT3244CDBRG4 is a high-performance, 8-bit FET bus switch designed by Texas Instruments to deliver exceptional bandwidth and signal integrity in a wide range of applications. This integrated circuit is part of the CBT (Cross-Bar Technology) family, which is known for its low power consumption and high-speed operation.

With its low on-state resistance of the switch, the SN74CBT3244CDBRG4 ensures minimal signal distortion and provides an efficient pathway for digital signals. This makes it an ideal choice for bus exchange, isolation, and hot-docking operations in various systems such as servers, networking equipment, and communication devices.

Key Features:

  • High Bandwidth: This bus switch is capable of handling high-speed data transmission, which is critical for modern digital systems that require quick data processing and minimal latency.
  • Low Power Consumption: The device operates with very low quiescent power, which is beneficial for power-sensitive applications and contributes to the overall energy efficiency of the system.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Bi-directional Switch: The SN74CBT3244CDBRG4 can pass signals in both directions, making it versatile for use in multiplexing and demultiplexing applications.
  • Low Crosstalk: The design of the switch minimizes crosstalk between channels, ensuring signal integrity is maintained through the device.

Applications:

  • Server and Networking Infrastructure
  • Telecommunications Equipment
  • Data Centers
  • Signal Gating
  • Bus Isolation

The SN74CBT3244CDBRG4 is available in a SSOP (Shrink Small-Outline Package) form factor, which is suitable for space-constrained applications. The small footprint of the package, combined with its high-speed capabilities, makes it a compact yet powerful solution for modern electronic systems.

Overall, the SN74CBT3244CDBRG4 from Texas Instruments is a robust and reliable component that can significantly enhance the performance of digital switching applications. Its high bandwidth, low power consumption, and signal integrity features make it a valuable addition to any design requiring efficient and high-speed data transfer.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess