EN
  • EN
  • DE

SN74CBT3244CPW

Part No SN74CBT3244CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20TSSOP / Bus Switch 4 x 1:1 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74CBT3244
Other Names SN74CBT3244CPWG4,296-SN74CBT3244CPW,SN74CBT3244CPWE4,SN74CBT3244CPWE4,2156-SN74CBT3244CPW,TEXTISSN74CBT3244CPW,SN74CBT3244CPW,SN74CBT3244CPWG4
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256724-SN74CBT3244CPW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244CPW CAD Model

Description

Product Overview: SN74CBT3244CPW by Texas Instruments

The SN74CBT3244CPW is a high-performance, octal bus switch designed by Texas Instruments, renowned for its quality and precision in the semiconductor industry. This integrated circuit is part of the CBT (Controlled-Bi-directional Transceiver) family, which is engineered to provide high-speed, low-power bus switching in a wide array of electronic applications.

Key Features

  • Octal Switching: This device contains eight independent bidirectional switches, allowing for efficient data flow control between two buses.
  • Low Power Consumption: Designed with power-conscious applications in mind, the SN74CBT3244CPW exhibits minimal power dissipation.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs can tolerate up to 5V, even when the device is powered down, providing greater flexibility in mixed-voltage systems.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this bus switch can support high-speed data transfer, making it suitable for modern digital communication needs.
  • Quick Switching: The device boasts a fast transition time, ensuring minimal delay in the signal path.

Applications

The SN74CBT3244CPW is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, data routing, and multiplexing in computing devices
  • Interface bridging in consumer electronics
  • Level shifting in multi-voltage systems

Package and Quality

The device is offered in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) that allows for space-saving integration into system designs. Texas Instruments ensures the highest standards of quality and reliability, making the SN74CBT3244CPW an ideal choice for critical applications where consistent performance is a must.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SN74CBT3244CPW into various projects. Additionally, TI's customer support and community forums are available to answer any product-related questions and provide guidance for a successful implementation.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6017 $51.1445
205+ $0.4938 $101.2290
315+ $0.4783 $150.6645
435+ $0.4629 $201.3615
560+ $0.4475 $250.6000
750+ $0.4012 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess