EN
  • EN
  • DE

SN74CBT3244GQNR

Part No SN74CBT3244GQNR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20BGA / Bus Switch 4 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74CBT
Other Names 296-12089-6,296-12089-6R,296-12089-1R,296-12089-2R,-SN74CBT3244GQNRR,-296-12089-1,296-12089-2,-296-12089-1,296-12089-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256763-SN74CBT3244GQNR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244GQNR CAD Model

Description

The SN74CBT3244GQNR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of the CBT (Controlled Baseline Technology) family, which is known for its reliability and consistent performance across various applications.

Key Features

  • Octal Switch: The SN74CBT3244GQNR features an 8-bit FET bus switch, providing efficient data switching for eight separate data lines.
  • Low On-State Resistance: The switch offers a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and ensures high-quality data transmission.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs of this device can tolerate up to 5 volts, even when the device is powered off. This feature provides design flexibility and protection against higher voltage levels.
  • Low Power Consumption: It is designed for low power operation, which makes it suitable for battery-powered and power-sensitive applications.
  • Bidirectional Data Flow: The data flow through the switch is bidirectional, enabling versatile connectivity options and simplifying PCB design.
  • Quick Switching Speed: It boasts fast switching times, ensuring minimal delay in data transfer and making it ideal for high-speed data applications.

Applications

The SN74CBT3244GQNR is suitable for a wide range of applications, including but not limited to:

  • Bus isolation and switching
  • Signal gating
  • Backplane data routing
  • Memory interleaving
  • Peripheral sharing

Package and Quality

This device is available in a compact QFN package, which is ideal for space-constrained applications. The SN74CBT3244GQNR is also characterized for operation from -40°C to 85°C, ensuring reliable performance over a wide temperature range. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting stringent industry requirements for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess