EN
  • EN
  • DE

SN74CBT3257CPWG4

Part No SN74CBT3257CPWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16TSSOP / Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CBT3257
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256709-SN74CBT3257CPWG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CPWG4 CAD Model

Description

The SN74CBT3257CPWG4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to function as a 4-bit 1-of-2 FET multiplexer/demultiplexer with a bus switch. This versatile component is part of the CBT (Crossbar Switch Technology) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Versatile Switching: The device provides 4-bit switching for multiplexing and demultiplexing applications, enabling efficient data routing in complex electronic systems.
  • Low Power Consumption: With its advanced design, the SN74CBT3257CPWG4 ensures minimal power usage, making it suitable for battery-powered and power-sensitive applications.
  • High-Speed Operation: The component is capable of operating at high speeds, which is essential for modern digital systems requiring rapid data processing and transfer.
  • Bidirectional Data Flow: The multiplexer/demultiplexer allows for bidirectional data flow through the bus switch, providing flexibility in signal routing.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, which provides interface flexibility with higher voltage logic levels.

Applications

The SN74CBT3257CPWG4 is well-suited for a variety of applications, including:

  • Data multiplexing and demultiplexing in communication systems
  • Signal gating in mixed-signal environments
  • Bus isolation and switching in computing and data storage devices
  • Function switching in consumer electronics

Technical Specifications

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint for space-constrained applications. It operates over a broad temperature range and is characterized for operation from -40°C to 85°C, making it reliable in diverse operating environments.

Quality and Reliability

As with all Texas Instruments products, the SN74CBT3257CPWG4 is designed to meet high standards of quality and reliability. Customers can expect consistent performance and durability from this component, backed by Texas Instruments' reputation in the semiconductor industry.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5606 $50.4540
220+ $0.4600 $101.2000
340+ $0.4457 $151.5380
465+ $0.4313 $200.5545
600+ $0.4169 $250.1400
805+ $0.3738 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess