EN
  • EN
  • DE

AP3102LM-G1

Part No AP3102LM-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Diodes Incorporated
Win Source Part Number 181553-AP3102LM-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3102LM-G1 CAD Model

Description

Introducing the AP3102LM-G1 from Diodes Incorporated

The AP3102LM-G1 is a state-of-the-art PWM (Pulse Width Modulation) controller designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This controller is specifically engineered to deliver efficient, reliable, and cost-effective solutions for driving LEDs in a wide range of lighting applications.

At the heart of the AP3102LM-G1 lies its exceptional versatility and performance. It is perfectly suited for LED-related applications such as backlighting in TVs and monitors, general-purpose illumination, and architectural lighting. With its ability to provide consistent and stable current control, it ensures that lighting solutions powered by this controller deliver uniform brightness and color consistency, which are critical for high-quality lighting experiences.

The device operates in a quasi-resonant mode, which significantly reduces switching losses and improves overall efficiency. This mode of operation also contributes to the reduction of electromagnetic interference (EMI), making the AP3102LM-G1 an ideal choice for applications where EMI regulations are stringent.

Furthermore, the AP3102LM-G1 incorporates several protection features that safeguard the system and enhance its durability. These include under-voltage lockout (UVLO), over-temperature protection (OTP), and LED open/short circuit protection. These built-in safety measures ensure that the device and the lighting system it controls are protected against a variety of fault conditions, thereby extending their operational lifespan.

Designed with a compact form factor, the AP3102LM-G1 comes in a space-saving SOP-8 package, making it suitable for use in applications where PCB real estate is at a premium. Its small size does not compromise its performance, making it a powerful solution that can be integrated into a variety of designs without the need for significant space accommodations.

In summary, the AP3102LM-G1 PWM controller from Diodes Incorporated is a superior choice for designers and engineers looking to create efficient, reliable, and high-performance LED lighting systems. Its combination of efficiency, versatility, and protective features, all packed into a small footprint, makes it an invaluable component in the modern lighting industry.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess