EN
  • EN
  • DE

SN74CBT3257DBRG4

Part No SN74CBT3257DBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254266-SN74CBT3257DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257DBRG4 CAD Model

Description

SN74CBT3257DBRG4 - Texas Instruments 4-Bit 1-of-2 FET Multiplexer/Demultiplexer IC

The SN74CBT3257DBRG4 is a high-performance integrated circuit (IC) developed by Texas Instruments, designed to function as a 4-bit 1-of-2 FET multiplexer/demultiplexer. This versatile chip is part of the CBT family of devices, known for their low-voltage operation and bidirectional data flow, making it an ideal choice for various applications that require efficient data routing and signal gating.

Key Features:

  • Wide Operating Voltage Range: The device supports a wide operating voltage range of 4.5 V to 5.5 V, making it suitable for interfacing with both 5V TTL and 3.3V CMOS logic levels.
  • Low Power Consumption: With its low on-state resistance, the SN74CBT3257DBRG4 ensures minimal power dissipation, contributing to energy-efficient designs.
  • High-Speed Data Transfer: The IC is capable of transferring data at high speeds, thanks to its quick switching times, thereby supporting applications that require fast data throughput.
  • 4-Bit Multiplexing Capability: It can independently select one of two 4-bit data sources for each output, providing flexibility in signal routing within digital systems.
  • Bi-Directional Data Flow: The multiplexer/demultiplexer allows for bi-directional data flow, enabling it to be used in both data multiplexing and demultiplexing operations.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits, safeguarding it against damage from static electricity.

Applications:

The SN74CBT3257DBRG4 is designed for a variety of applications where efficient data routing is critical. It is commonly used in:

  • Data communication systems
  • Signal gating
  • Function generators
  • Networking equipment
  • Computer peripherals
  • Telecommunications systems

With its compact SSOP (Shrink Small Outline Package) form factor, the SN74CBT3257DBRG4 is optimized for space-constrained applications while providing the reliability and performance expected from Texas Instruments components. Whether you're designing a new system or upgrading an existing one, this IC offers an excellent solution for your multiplexing and demultiplexing needs.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6592 $52.7360
185+ $0.5409 $100.0665
290+ $0.5240 $151.9600
395+ $0.5071 $200.3045
510+ $0.4902 $250.0020
685+ $0.4395 $301.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess