EN
  • EN
  • DE

SN74CBT3305CDGKR

Part No SN74CBT3305CDGKR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8VSSOP / Bus Switch 1 x 1:1 8-VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN74CBT
Other Names TEXTISSN74CBT3305CDGKR,2156-SN74CBT3305CDGKR,2156-SN74CBT3305CDGKR-TITR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256746-SN74CBT3305CDGKR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3305CDGKR CAD Model

Description

Product Overview: SN74CBT3305CDGKR

The SN74CBT3305CDGKR is a high-performance integrated circuit from Texas Instruments, designed to offer efficient dual-bit bus switch functionality with level-shifting capabilities. This component is a part of the CBT (Controlled-Bias Transceiver) family, which are known for their low power consumption and high-speed operation. It is a perfect solution for applications requiring the connection or isolation of two bits of a bus or signal line in a bidirectional manner.

Key Features

  • 5-V Tolerant Inputs: The device can handle input signals up to 5V, even when the supply voltage is at 3.3V, making it suitable for mixed-voltage applications.
  • Low Power Consumption: With its low on-state resistance, the SN74CBT3305CDGKR ensures minimal power loss and heat generation.
  • High Bandwidth: The switch provides a high bandwidth which allows signals to pass with minimal edge distortion.
  • Quick Switching: Fast switch-on and switch-off times mean the device can handle high-frequency signals effectively.
  • Level Shifting: The ability to interface between different voltage domains makes this device ideal for level shifting applications.

Applications

The versatility of the SN74CBT3305CDGKR makes it suitable for various applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating for data communication systems
  • Level shifting for interfacing between different logic levels
  • Hot-swapping and hot-docking applications

Product Specifications

The SN74CBT3305CDGKR comes in an ultra-small 8-pin MSOP (DGK) package, which is ideal for space-constrained applications. It operates over a wide temperature range from -40°C to 85°C, ensuring reliability under various environmental conditions. The device is specified for 3.3V operation, making it compatible with contemporary low-voltage logic levels.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT3305CDGKR is no exception. It is designed to meet or exceed the stringent industrial standards for performance and reliability, ensuring a long operational life in diverse applications.

Overall, the SN74CBT3305CDGKR from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their bus-switching and level-shifting functions in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess