Product Overview: AP431L-13
The AP431L-13 from Diodes Incorporated is a precision voltage reference designed for optimal stability and reliability in a wide array of applications. This component is part of Diodes Incorporated's extensive range of voltage references, offering designers a cost-effective solution with high performance.
Key Features
- Voltage Precision: The AP431L-13 provides a precise 2.5V output voltage, making it a suitable choice for applications requiring a stable reference voltage.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a range of operating temperatures, ensuring consistent performance in varying environmental conditions.
- Adjustable Output: The output voltage can be set to any value between VREF (2.5V) and 36V using two external resistors, providing flexibility for different design requirements.
- Low Dynamic Impedance: The AP431L-13 features low dynamic impedance, which enhances its stability and response to transient load changes.
- Wide Operating Current Range: It operates over a wide current range from 1mA to 100mA, accommodating a diverse set of applications and power conditions.
Applications
The AP431L-13 is suitable for use in various applications that require a stable voltage reference, such as:
- Power supplies and battery chargers
- Data converters (ADCs/DACs)
- Portable electronics
- Instrumentation
- Automotive electronics
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP431L-13 is no exception. It is manufactured to high standards, ensuring reliability for critical and long-term applications. The product is available in a small SOT-23 package, which is ideal for space-constrained designs.
Conclusion
Overall, the AP431L-13 voltage reference from Diodes Incorporated is a versatile and reliable component that provides designers with a stable voltage source for a variety of electronic systems. Its precision, adjustability, and wide operating range make it a valuable addition to any power management solution.