EN
  • EN
  • DE

LTC2052CS#TRPBF

Part No LTC2052CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4 CIRC 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Chopper (Zero-Drift) Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name LTC2052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC2052CS#TRPBF-ND, 505-LTC2052CS#TRPBFDKR, 505-LTC2052CS#TRPBFCT, 505-LTC2052CS#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879175-LTC2052CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2052CS#TRPBF CAD Model

Description

Product Overview: LTC2052CS#TRPBF

The LTC2052CS#TRPBF is a high-performance zero-drift operational amplifier from Analog Devices Inc. This precision amplifier is part of a family of op-amps that employ a unique architecture to achieve the low offset voltage and drift without the typical trade-offs in bandwidth and noise performance. It is an ideal choice for applications requiring both high precision and high DC accuracy.

Key Features

  • Zero-Drift Topology: The LTC2052CS#TRPBF features a patented zero-drift architecture that provides continuous self-calibration, ensuring a very low input offset voltage of 5µV and an ultra-low offset drift of 0.03µV/°C.
  • Low Noise: Despite its high precision, the amplifier maintains a low noise density of 1.2µVP-P (0.1Hz to 10Hz), making it suitable for noise-sensitive applications.
  • Power Efficiency: With a supply current of just 750µA per amplifier, this device is optimized for low power consumption while still delivering robust performance.
  • Wide Supply Range: The LTC2052CS#TRPBF operates from a supply voltage range of 2.7V to 6V, accommodating a variety of power sources and system requirements.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes dynamic range in low supply applications.
  • Single or Dual Supply Operation: It is capable of operating from a single supply or in a split supply configuration for added design flexibility.

Applications

The LTC2052CS#TRPBF is versatile and can be used in a wide range of applications, including:

  • High-resolution data acquisition
  • Precision instrumentation
  • Medical devices
  • Temperature measurements
  • Automotive control systems
  • Battery-powered devices
  • Portable equipment

Package and Quality

The LTC2052CS#TRPBF is available in a compact 16-lead narrow SOIC package, making it suitable for space-constrained applications. This product is also provided in tape and reel packaging (#TRPBF suffix), which is ideal for automated manufacturing processes. As with all Analog Devices components, this operational amplifier is manufactured to high quality standards, providing reliable and consistent performance in diverse operating conditions.

For engineers and designers seeking an op-amp that offers precision without compromise, the LTC2052CS#TRPBF from Analog Devices Inc. stands out as a top-tier solution for demanding applications where accuracy and stability are paramount.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7824 $52.9536
33+ $3.1035 $102.4155
50+ $3.0065 $150.3250
69+ $2.9095 $200.7555
89+ $2.8125 $250.3125
119+ $2.5216 $300.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess