EN
  • EN
  • DE

NTMFS6H801NT1G

Part No NTMFS6H801NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 23A/157A 5DFN / N-Channel 80 V 23A (Ta), 157A (Tc) 3.8W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 23A (Ta), 157A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 2.8mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 64 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4120 pF @ 40 V
Power Dissipation (Max) 3.8W (Ta), 166W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NTMFS6H801NT1GOSDKR,NTMFS6H801NT1GOSTR,NTMFS6H801NT1G-ND,NTMFS6H801NT1GOSCT
Standard Package 1,500
Win Source Part Number 967293-NTMFS6H801NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS6H801NT1G CAD Model

Description

NTMFS6H801NT1G - ON Semiconductor

The NTMFS6H801NT1G is a cutting-edge N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance MOSFET is tailored for applications that demand efficient power management and high reliability. It is an ideal choice for a wide range of power applications including computing, automotive, power supply, and more.

This MOSFET features a compact, low-profile package, specifically a 5x6mm flat lead package known as SO-8FL. This package is designed for minimal footprint and low on-resistance, making it suitable for space-constrained applications. The NTMFS6H801NT1G offers a drain-to-source voltage (VDS) of 100V, which allows it to handle high voltage operations with ease, while its continuous drain current (ID) of 151A provides ample current capacity for demanding applications.

The NTMFS6H801NT1G boasts an extremely low on-resistance (RDS(on)) of just 1.7mΩ at VGS = 10V, which translates to reduced conduction losses and improved efficiency in power conversion applications. This feature is particularly beneficial in applications where energy efficiency is critical, such as in power supplies and DC/DC converters.

With its fast switching performance and robust thermal characteristics, the NTMFS6H801NT1G ensures reliable operation even under high switching frequencies and challenging thermal environments. The device also includes features such as a low gate charge (QG), which minimizes switching losses, and a high threshold voltage that provides a wide safety margin, preventing unintended turn-on due to noise.

ON Semiconductor has equipped the NTMFS6H801NT1G with advanced technology to provide protection against various adverse conditions. This includes an integrated ESD protection diode that shields the gate from electrostatic discharge events, ensuring device longevity and reliability.

In summary, the NTMFS6H801NT1G from ON Semiconductor is a robust and efficient solution for power management applications. Its combination of high voltage capacity, low on-resistance, and fast switching speeds make it a versatile component for designers looking to optimize their power systems for performance and efficiency.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7094 $59.8290
85+ $1.4026 $119.2210
130+ $1.3589 $176.6570
180+ $1.3150 $236.7000
230+ $1.2712 $292.3760
305+ $1.1397 $347.6085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess