The Toshiba RN1109MFV is a silicon epitaxial planar type transistor designed for switching and interface applications. This device is commonly used as an inverter or driver in digital circuits and various control systems.
Applications
- Inverter circuits
- Driver circuits
- Interface circuits
- Level shifters
- General-purpose switching applications
Features
- Silicon Epitaxial Planar Type
- Small Surface Mount Package (SOT-54)
- High Collector Current (Ic) capability
- Low Saturation Voltage (VCE(sat))
- High hFE (DC Current Gain)
- RoHS Compliant
Benefits
- Compact size allows for high-density mounting on PCBs
- Low saturation voltage minimizes power dissipation
- High current gain provides efficient amplification
- Excellent switching performance for high-speed applications
- Reduces board space and component count
- Cost-effective solution for general purpose switching
Additional Details
The RN1109MFV is housed in a small SOT-54 package, making it suitable for compact electronic devices. The high collector current capability allows the transistor to drive a variety of loads. The low saturation voltage ensures minimal power loss during switching operations, which is crucial for energy-efficient designs. The high DC current gain (hFE) allows for efficient amplification of input signals. The transistor is designed to operate over a wide temperature range and is compatible with automated assembly processes. It's important to consult the Toshiba datasheet for detailed electrical characteristics, such as maximum voltage and current ratings, as well as thermal resistance, to ensure proper operation within the intended application. The RN1109MFV is commonly used in digital logic circuits to invert signals, drive LEDs or other loads, and interface between different voltage levels. Its reliability and performance make it a versatile component for various electronic applications.