EN
  • EN
  • DE

SAB8085AH-P

Part No SAB8085AH-P
Manufacturer Siemens
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194807-SAB8085AH-P
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB8085AH-P CAD Model

Description

The SAB8085AH-P is an 8-bit microprocessor manufactured by Siemens (now Infineon Technologies). It's a derivative of the Intel 8085, and is used as a central processing unit in various embedded systems and control applications. While an older processor, it's robust architecture made it popular in specific industrial control and legacy system designs.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Employed in various embedded applications, such as motor control and process monitoring.
  • Instrumentation: Integrated into test and measurement equipment.
  • Legacy Systems: Found in older computer systems and control equipment that are still in operation.
  • Educational Purposes: Used in teaching microprocessors and computer architecture.

Features:

  • 8-Bit Architecture: Processes data in 8-bit chunks.
  • Multiplexed Address/Data Bus: Uses the same pins for both address and data, saving pins.
  • On-Chip Clock Generator: Simplifies system design by integrating the clock circuit.
  • Interrupt Handling: Supports multiple interrupt inputs for real-time response.
  • Direct Addressing Capability: Can directly address 64KB of memory.
  • Simple Instruction Set: Relatively easy to learn and program.

Benefits:

  • Cost-Effective Solution: Provides a low-cost solution for simple control applications.
  • Easy to Program: Simple instruction set makes it relatively easy to program.
  • Wide Availability: Despite its age, still available from some distributors.
  • Robust Design: Proven reliability in various industrial applications.

Additional Details:

The SAB8085AH-P typically operates with a clock frequency of 3 MHz. It requires a single 5V power supply. The multiplexed address/data bus requires external latches to demultiplex the address and data signals. The device includes several interrupt inputs, allowing for real-time response to external events. This microprocessor is available in a DIP package. Refer to the official Siemens/Infineon datasheet for detailed specifications, including instruction set, timing diagrams, and pinout information.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess