EN
  • EN
  • DE

SN74CBT6845CDWRG4

Part No SN74CBT6845CDWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC / Bus Switch 8 x 1:1 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256738-SN74CBT6845CDWRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDWRG4 CAD Model

Description

Product Overview: SN74CBT6845CDWRG4

The SN74CBT6845CDWRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This chip is a 10-bit FET bus switch with a 5-ohm bidirectional switch that facilitates the connection and isolation of two ports without significant signal distortion or attenuation. It is part of the CBT (Controlled Bidirectional Transceiver) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of 5 ohms (typical), which minimizes signal degradation and ensures high-quality data transmission.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered down, providing greater flexibility in mixed-voltage environments.
  • Low Power Consumption: With its low power consumption, the SN74CBT6845CDWRG4 is ideal for power-sensitive applications.
  • High-Speed Data Flow: The switch's fast switching speed allows for high-speed data flow, making it suitable for modern high-speed interfaces.
  • Bus Hold on Data Inputs: The device includes a bus-hold feature on the data inputs, which prevents floating inputs and ensures stable operation.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74CBT6845CDWRG4 is versatile and can be used in various applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where the passage of data needs to be controlled
  • Hot-swapping and hot-docking applications where components need to be added or removed without powering down the system
  • Level shifting in multi-voltage systems

Package and Quality

This device comes in a compact 24-pin SOIC package, designated by the suffix "DW". It is also available in tape and reel form for automated assembly processes, making it well-suited for mass production. The SN74CBT6845CDWRG4 is RoHS compliant and follows Texas Instruments' commitment to environmental sustainability.

With its combination of high-speed operation, low power dissipation, and robust design, the SN74CBT6845CDWRG4 from Texas Instruments is an excellent choice for designers looking to optimize the performance and reliability of their digital switching applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess