EN
  • EN
  • DE

SN74CBT6845CPWR

Part No SN74CBT6845CPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20TSSOP / Bus Switch 8 x 1:1 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74CBT6845
Other Names 2156-SN74CBT6845CPWR,296-19241-6,-SN74CBT6845CPWRG4R,-SN74CBT6845CPWRR,SN74CBT6845CPWRG4,SN74CBT6845CPWRE4,-296-19241-1,SN74CBT6845CPWRE4,-SN74CBT6845CPWRE4,SN74CBT6845CPWRG4,-SN74CBT6845CPWRG4,-296-19241-1,296-19241-2,296-19241-1,-SN74CBT6845CPWRE4R,TEXTISSN74CBT6845CPWR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256776-SN74CBT6845CPWR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CPWR CAD Model

Description

Product Overview: SN74CBT6845CPWR from Texas Instruments

The SN74CBT6845CPWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device falls into the category of bus switches, specifically a 10-bit FET bus switch with a low on-state resistance of the switch connection between two ports.

Key Features

  • Bus Switch Type: 10-bit FET bus switch which allows for efficient data flow between data buses.
  • Low On-State Resistance: This feature minimizes the propagation delay and ensures high-speed data transmission.
  • 5-V Tolerant Inputs: The device can handle inputs up to 5V, making it compatible with a variety of logic levels.
  • Low Power Consumption: It is designed for low power operation, which helps in reducing the overall power consumption of the system.
  • Package Type: The SN74CBT6845CPWR comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications.
  • Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74CBT6845CPWR is versatile in its applications due to its high-speed data switching capabilities. It is commonly used in:

  • Memory Interfacing
  • Data Communication Systems
  • Signal Gateway Applications
  • Server and Networking Equipment
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for their commitment to quality and the SN74CBT6845CPWR is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in various applications. Each device undergoes stringent testing to guarantee optimal functionality.

Environmental Compliance

The SN74CBT6845CPWR adheres to environmental standards, including RoHS compliance, which means it is manufactured with a focus on sustainability and minimal environmental impact.

With its robust feature set and Texas Instruments' reputation for quality, the SN74CBT6845CPWR is an excellent choice for designers looking for a reliable and efficient bus switch solution.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess