EN
  • EN
  • DE

X9C104

Part No X9C104
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description E2POT™ Nonvolatile Digital Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1281356-X9C104
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9C104 CAD Model

Description

The X9C104 is a digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. (now part of Intersil/Renesas). It's a monolithic integrated circuit implementing digitally controlled potentiometers. It offers a convenient and precise method for adjusting resistance values electronically, replacing traditional mechanical potentiometers in various applications.

Applications:

  • Volume Control: Electronic volume adjustment in audio equipment.
  • Brightness Control: Adjusting brightness levels in displays and lighting systems.
  • Contrast Control: Setting contrast levels in video displays.
  • Gain Adjustment: Controlling the gain of amplifiers and signal conditioning circuits.
  • Calibration: Fine-tuning and calibrating electronic circuits.

Features:

  • Digital Control: Resistance adjustment via digital signals (typically using an up/down interface).
  • Non-Volatile Memory: Stores the wiper position (resistance value) even when power is removed.
  • End-to-End Resistance: Typically 100k ohms (as indicated by the '104' in the part number).
  • 3-Wire Interface: Simple interface requiring only three control lines (Up/Down, Increment, and Chip Select).
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Precise Resistance Adjustment: Digital control allows for fine and accurate resistance adjustments.
  • Remote Control: Resistance can be adjusted remotely via digital signals.
  • Eliminates Mechanical Wear: No mechanical parts to wear out, increasing reliability.
  • Non-Volatile Storage: Saves the desired resistance value, eliminating the need for manual readjustment after power loss.
  • Simplified Circuit Design: Easy to integrate into electronic circuits.

Additional Details:

The X9C104 typically operates with a supply voltage of 5V. The digital interface consists of three pins: UP/DOWN (to select the direction of adjustment), INC (to increment the wiper position), and CS (Chip Select). The wiper position, and therefore the resistance value, is stored in non-volatile memory, ensuring that the setting is retained even when power is turned off. This feature is especially useful in applications where a specific resistance value needs to be maintained consistently. The resolution of the adjustment is determined by the number of taps available on the potentiometer, offering granular control over the resistance value.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess