EN
  • EN
  • DE

SN74CBTD3306PWE4

Part No SN74CBTD3306PWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254301-SN74CBTD3306PWE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3306PWE4 CAD Model

Description

Overview of SN74CBTD3306PWE4

The SN74CBTD3306PWE4 is a high-performance integrated circuit from Texas Instruments, designed to provide efficient dual FET bus switch functions with level-shifting capabilities. It is a member of the 'CBT' family, which stands for 'cross-bar switch technology', indicating that this product is optimized for applications requiring the switching of signals between different voltage domains.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of the FET switches, which minimizes the propagation delay and ensures a high level of signal integrity.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.
  • Low Power Consumption: The SN74CBTD3306PWE4 is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Bidirectional Switch: The bus switch is bidirectional, which allows data flow in both directions, adding to the versatility of the device in various data bus configurations.
  • Level Shifting: The device can also perform level shifting between 5V and 3.3V buses, which is essential for mixed-voltage systems.

Applications

The SN74CBTD3306PWE4 is ideal for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating and level shifting in mixed-voltage environments
  • Hot-swapping and hot-docking operations in portable devices
  • Capacitance minimization and drive capability enhancement in bus interfaces

Packaging and Quality

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the PWE4 suffix in the product name. This package is suitable for surface-mount technology (SMT) and is designed to occupy minimal space on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and the SN74CBTD3306PWE4 is no exception, meeting strict industry standards for performance and reliability.

In summary, the SN74CBTD3306PWE4 from Texas Instruments is a versatile, high-performance bus switch that offers level-shifting capabilities, low power consumption, and robust signal integrity, making it a solid choice for designers and engineers working on advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8531 $51.1860
130+ $0.7992 $103.8960
195+ $0.7722 $150.5790
280+ $0.7182 $201.0960
365+ $0.6912 $252.2880
455+ $0.6642 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess