EN
  • EN
  • DE

SN74CBTD3861PW

Part No SN74CBTD3861PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBTD
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name 74CBTD3861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26449-5, SN74CBTD3861PW-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896557-SN74CBTD3861PW
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3861PW CAD Model

Description

Product Overview: SN74CBTD3861PW

The SN74CBTD3861PW is a high-performance integrated circuit from Texas Instruments, designed to function as a 10-bit FET bus switch with a level-shifting feature. This component is part of the CBTD family of switches that are known for their low on-state resistance, making them ideal for applications requiring minimal signal distortion.

Key Features:

  • Wide Bus Interface: The SN74CBTD3861PW offers a 10-bit bus switch functionality, providing a wide interface for data and signal transmission.
  • Level Shifting: This device includes a level-shifting capability, which allows it to interface between different voltage domains, making it versatile for multi-voltage systems.
  • Low On-State Resistance: The switch features a low on-state resistance (Ron), typically around 5Ω, ensuring minimal signal loss and distortion when the switch is active.
  • 5-V Tolerant Inputs: Input ports are 5-V tolerant, enabling the device to be used in mixed-voltage environments without risking damage to the IC.
  • Quick Switching: Fast switch times (turn-on and turn-off) provide high-speed operation, which is crucial for modern digital applications.
  • Power-Down Protection: The SN74CBTD3861PW is equipped with power-down protection on inputs and outputs, ensuring that the device remains protected when powered off.
  • Low Power Consumption: Designed for energy efficiency, this switch maintains low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the SN74CBTD3861PW makes it suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Level translation for mixed-voltage systems in consumer electronics
  • Signal gating for data processing units
  • Interface switching in telecommunications infrastructure

Packaging and Quality:

Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74CBTD3861PW is designed for surface-mount technology (SMT), which facilitates efficient assembly and space-saving on PCBs. Texas Instruments ensures high manufacturing standards, providing reliable and consistent performance for your electronic designs.

With its robust feature set and reliable performance, the SN74CBTD3861PW from Texas Instruments stands out as an excellent choice for designers looking to implement efficient bus switching with level-shifting capabilities in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1766 $50.3310
695+ $0.1449 $100.7055
1,070+ $0.1404 $150.2280
1,475+ $0.1359 $200.4525
1,905+ $0.1313 $250.1265
2,550+ $0.1177 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess