EN
  • EN
  • DE

SN74CBTLV16211DL

Part No SN74CBTLV16211DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET 24BIT 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLV
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765273-SN74CBTLV16211DL
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTLV16211
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV16211DL CAD Model

Description

Product Overview: SN74CBTLV16211DL

The SN74CBTLV16211DL is a high-performance integrated circuit manufactured by Texas Instruments, designed to provide a low-voltage 24-bit bus switch with 12-bit bus inverters and 3-state outputs. This product falls under the category of switch ICs, specifically designed for applications that require the routing of signals with minimal propagation delay and low power consumption.

Key Features

  • Low-Voltage Operation: The SN74CBTLV16211DL operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with modern low-voltage logic levels.
  • High Speed: The device boasts a quick switch speed, with a typical delay time of only 0.25 ns (max), facilitating high-speed signal switching without significant lag.
  • Low Power Consumption: Designed for energy efficiency, this bus switch IC minimizes power consumption, making it ideal for power-sensitive designs.
  • 24-Bit Bus Switch with 12-Bit Bus Inverters: The SN74CBTLV16211DL features a 24-bit bus for signal switching and 12-bit inverters for signal inversion, providing flexibility in signal routing and manipulation.
  • 3-State Outputs: The inclusion of 3-state outputs allows for the disconnection of the outputs from the bus lines, effectively preventing back-driving and enabling multiple devices to share the same bus.

Applications

The SN74CBTLV16211DL is ideal for a variety of applications, particularly where high-speed and low-power signal switching is essential. It is commonly used in:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where control of signal flow is required
  • Level shifting applications to interface different voltage domains
  • Hot-swapping and hot-docking operations in portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBTLV16211DL is no exception. It undergoes rigorous testing and quality control measures to ensure it meets industry standards and customer expectations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6169 $50.6366
34+ $2.9678 $100.9052
53+ $2.8750 $152.3750
72+ $2.7823 $200.3256
93+ $2.6895 $250.1235
125+ $2.4113 $301.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess