EN
  • EN
  • DE

SN74CBTLV3125DRE4

Part No SN74CBTLV3125DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW - voltage quadruple fet bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254323-SN74CBTLV3125DRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3125DRE4 CAD Model

Description

The SN74CBTLV3125DRE4 is a high-performance, four-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments. This integrated circuit is part of TI's CBTLV (Controlled Baseline Voltage) series, designed to provide optimal signal integrity and switching performance in a variety of applications. The device allows for the efficient routing of differential or single-ended signals from one of two sources to a common destination.

Key Features

  • Low Voltage Operation: Operates at a 2.3-V to 3.6-V VCC supply range, making it suitable for portable and low-power applications.
  • High Bandwidth: With a bandwidth of 240-MHz, this multiplexer/demultiplexer supports high-speed data transfer and communication protocols.
  • Low On-State Resistance: Features a typical on-state resistance of 5 Ω, which minimizes signal attenuation and power loss.
  • 5-V Tolerant Inputs: Input ports can tolerate up to 5 V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Bidirectional Data Flow: Can be used in both directions, offering versatility in signal routing for multiplexing or demultiplexing applications.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, ensuring device reliability and longevity.

Applications

The SN74CBTLV3125DRE4 is ideal for a range of applications where efficient signal routing and high data integrity are required. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Signal gating
  • Function switching
  • Bus isolation

Package and Quality

This device is offered in a compact SSOP (Shrink Small-Outline Package) with 16 pins, providing a space-saving solution for densely packed PCBs. Texas Instruments' commitment to quality ensures that the SN74CBTLV3125DRE4 meets stringent industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3958 $51.4540
310+ $0.3248 $100.6880
480+ $0.3147 $151.0560
660+ $0.3045 $200.9700
850+ $0.2944 $250.2400
1,140+ $0.2639 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess