EN
  • EN
  • DE

SN74CBTLV3125PWG4

Part No SN74CBTLV3125PWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW - voltage quadruple fet bus switch | IC FET BUS SWITCH QUAD 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74CBTLV3125
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254326-SN74CBTLV3125PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3125PWG4 CAD Model

Description

SN74CBTLV3125PWG4 Quad FET Bus Switch by Texas Instruments

The SN74CBTLV3125PWG4 from Texas Instruments is a high-performance, quad FET bus switch designed with a low-voltage operation that makes it ideal for modern applications. This component is part of the CBTLV (Controlled-Voltage Bilateral Transistor Logic) family, which is known for its low on-state resistance and minimal propagation delay.

Featuring a 5-Ω bidirectional switch that connects inputs to outputs, this switch is capable of transmitting data from either direction. It supports a wide data flow with its 4-bit bus switch architecture, making it suitable for multiplexing and signal gating applications.

Key Features:

  • Low On-State Resistance: Typically around 5 Ω, providing efficient signal switching with minimal loss.
  • Low-Voltage Operation: Designed to operate at 2.3 V to 3.6 V, which is compatible with most modern low-voltage applications.
  • High Bandwidth: Over 100-MHz switch capability ensures high-speed data transmission.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5 V, even when the device is powered off, offering design flexibility and protection.
  • ESD Protection: Features robust Electrostatic Discharge (ESD) protection exceeding JESD 22, ensuring the longevity and reliability of the device.
  • Low Power Consumption: This switch maintains low power dissipation by combining low on-state resistance with the absence of active current in the off-state.

The SN74CBTLV3125PWG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact footprint for space-constrained applications. Its packaging is also designed to facilitate easy surface mounting on printed circuit boards.

With its high-speed data handling and low-voltage operation, the SN74CBTLV3125PWG4 is an excellent choice for a variety of applications, including servers, networking, telecommunications, and computing where efficient data switching is critical.

Applications:

  • Server and Networking Equipment
  • Telecommunications
  • Computing Systems
  • Data Centers
  • Signal Gating
  • Multiplexing

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2026 $50.6500
530+ $0.1898 $100.5940
820+ $0.1834 $150.3880
1,175+ $0.1706 $200.4550
1,525+ $0.1642 $250.4050
1,905+ $0.1578 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,760 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess