EN
  • EN
  • DE

SN74CBTS6800DBRG4

Part No SN74CBTS6800DBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SSOP / Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256642-SN74CBTS6800DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DBRG4 CAD Model

Description

The SN74CBTS6800DBRG4 is a high-performance integrated circuit produced by Texas Instruments (TI), renowned for its expertise in semiconductor design and manufacturing. This 10-bit FET (Field-Effect Transistor) bus switch is designed to provide high-speed switching with low on-state resistance, making it an ideal choice for applications that require efficient data flow and signal routing.

Key Features:

  • 10-Bit Bidirectional Switching: The device features a 10-bit bus switch that can handle bidirectional data flow, increasing the versatility of its applications in various digital systems.
  • Low On-State Resistance: With a typical on-state resistance of 5 ohms, the SN74CBTS6800DBRG4 ensures minimal signal distortion and power loss, enhancing the performance of the systems it's integrated into.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs of the switch are tolerant to 5V, even when the device is powered down, providing robustness and compatibility with higher voltage logic levels.
  • Quick Switching Speed: The switch is capable of fast switching speeds, which is critical for high-speed data transmission and applications that require rapid signal routing.
  • Low Power Consumption: Its design is optimized for low power consumption, which is beneficial for battery-powered and energy-sensitive applications.

Applications:

The SN74CBTS6800DBRG4 is suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where control of data flow is necessary
  • Peripheral sharing in computer systems
  • Hot-swapping and hot-docking in portable devices
  • Function multiplexing for various digital applications

Package and Quality:

This device comes in a SSOP (Shrink Small Outline Package) DBRG4 package, which is known for its small footprint and suitability for space-constrained applications. TI's commitment to quality ensures that the SN74CBTS6800DBRG4 meets the industry's high standards for performance and reliability.

Overall, the SN74CBTS6800DBRG4 from Texas Instruments is a robust and efficient solution for modern digital systems requiring high-speed, low-resistance switching capabilities.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess