EN
  • EN
  • DE

SN74CBTS6800DWR

Part No SN74CBTS6800DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Other Names 2156-SN74CBTS6800DWR-TITR,296-9165-6,296-9165-1,296-9165-2,-SN74CBTS6800DWRG4R,-SN74F00DRG4R,2156-SN74CBTS6800DWR,-296-9165-1,296-9165-2R,-SN74CBTS6800DWRR,-SN74CBTS6800DWRG4,296-9165-1R,296-9165-6R,-296-9165-1,TEXTISSN74CBTS6800DWR,-296-9165-1R,-SN74CBTS6800DWRE4,-SN74CBTS6800DWRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256649-SN74CBTS6800DWR
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DWR CAD Model

Description

SN74CBTS6800DWR by Texas Instruments

The SN74CBTS6800DWR is a high-performance, 10-bit FET bus switch from the reputable manufacturer Texas Instruments. This component is designed to provide high-speed switching on data paths in various applications, ensuring minimal propagation delay and low ON-state resistance. Its compact SOIC (DWR) package makes it an excellent choice for space-constrained applications.

The SN74CBTS6800DWR operates with a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL and CMOS technologies. It provides bidirectional signal flow with near-zero propagation delay thanks to its low ON-state resistance. The device also features low power consumption, which is a critical attribute for power-sensitive designs.

One of the key features of the SN74CBTS6800DWR is its bus-hold circuitry, which maintains the last active state during power-down situations, thus preventing floating inputs and potential data corruption. This feature is particularly useful in applications where signal integrity is paramount.

Additionally, the SN74CBTS6800DWR includes over-voltage tolerant inputs and outputs, which allow the device to handle up to 5.5V even when powered down. This tolerance ensures that the switch remains protected against unexpected voltage spikes, contributing to the overall robustness of the system.

With its quick switch times and high bandwidth, the SN74CBTS6800DWR is an ideal choice for applications such as memory switching, signal gating, data isolation, and bus management. It is widely used in servers, telecommunications, networking equipment, and computing devices where reliable and efficient data transfer is crucial.

For designers and engineers looking for a reliable bus switch to integrate into their digital systems, the SN74CBTS6800DWR represents a top-tier solution that combines performance, power efficiency, and Texas Instruments' quality assurance.

Overall, the SN74CBTS6800DWR is a testament to Texas Instruments' commitment to providing advanced IC solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7357 $52.0710
75+ $1.4242 $106.8150
110+ $1.3797 $151.7670
150+ $1.3352 $200.2800
195+ $1.2907 $251.6865
260+ $1.1572 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess