EN
  • EN
  • DE

SN74F283NSR

Part No SN74F283NSR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 4-BIT BINARY FULL ADDERS WITH FAST CARRY | IC FULL ADDER 4BIT BIN 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.5V ~ 5.5V
Resolution 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74F283
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254386-SN74F283NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74F283NSR CAD Model

Description

Texas Instruments SN74F283NSR - 4-Bit Binary Full Adders

The SN74F283NSR from Texas Instruments is a high-performance, 4-bit binary full adder integrated circuit designed to handle fast arithmetic operations in digital systems. This IC is part of the F-series logic family, known for its fast switching speeds and low power consumption, making it ideal for high-speed computing applications.

Key Features:

  • Logic Type: 4-bit full adder, capable of adding two 4-bit numbers and an input carry to provide a 4-bit sum output with an output carry.
  • Supply Voltage: Operates on a supply voltage ranging from 4.5V to 5.5V, providing compatibility with standard TTL power levels.
  • Speed: Offers fast propagation delays, ensuring high-speed operation for time-critical applications.
  • Package: Available in a 16-pin SOP (Small Outline Package), which is suitable for surface-mount technology (SMT), thus saving space on PCBs.
  • Temperature Range: Designed for operation over a broad temperature range, typically from 0°C to 70°C, making it reliable in various environmental conditions.
  • Low Power Consumption: Characterized by low power dissipation, which enhances overall system efficiency and reduces thermal issues.

Applications:

The SN74F283NSR is versatile and finds its use in a multitude of applications, including:

  • High-speed digital data processing systems
  • Arithmetic logic units (ALUs) in microprocessors and microcontrollers
  • Binary counters and accumulators
  • General-purpose computing applications
  • Embedded systems requiring fast arithmetic computations

With its robust design and fast performance, the SN74F283NSR is a reliable choice for designers and engineers looking to implement efficient binary addition within their digital systems. Texas Instruments' commitment to quality and performance ensures that this IC meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8359 $50.1540
150+ $0.6859 $102.8850
230+ $0.6645 $152.8350
315+ $0.6430 $202.5450
405+ $0.6216 $251.7480
540+ $0.5573 $300.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess