EN
  • EN
  • DE

SN74HC151NSRG4

Part No SN74HC151NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Line To 1-Line Data Selectors/Multiplexers 16-SO -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current 7.8 mA
Independent Circuits 1
Lead Free Contains Lead
Logic Function Multiplexer, Mux
Low Level Output Current 7.8 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Input Lines 8
Number of Inputs 8
Number of Output Lines 1
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Propagation Delay 47 ns
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 200.686274 mg
Win Source Part Number 1094956-SN74HC151NSRG4
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC151NSRG4 CAD Model

Description

Product Overview: SN74HC151NSRG4

The SN74HC151NSRG4 is a high-performance integrated circuit from Texas Instruments, designed to be a crucial component in digital systems where data selection is necessary. This 8-input multiplexer provides a convenient way to select one line of data from up to eight sources, which can be particularly useful in applications where data routing and efficiency are paramount.

Key Features

  • Logic Family: The device belongs to the HC family, which is well-known for its high-speed CMOS technology. This ensures that the multiplexer operates with low power consumption and minimal propagation delays.
  • Multiple Inputs: The SN74HC151NSRG4 features eight data input lines, which makes it versatile for various digital applications where multiple data lines need to be managed.
  • Single Output: It consolidates the eight inputs into one output, allowing for simplified data routing and selection within a circuit.
  • Data Select Inputs: Three binary select inputs (A, B, C) control which of the eight data inputs is routed to the output, providing a flexible method of data selection.
  • Output Enable: An output enable (OE) input is incorporated, which when high, forces the output into a high-impedance state, thus allowing for the multiplexer to be disconnected from the data line without disrupting the entire system.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2V to 6V, accommodating various logic levels and ensuring compatibility with a broad range of other digital components.
  • Industry Standard: It comes in an industry-standard SOP (Small Outline Package), making it easy to integrate into existing and new designs.

Applications

The SN74HC151NSRG4 is ideal for a multitude of digital applications, including:

  • Data routing and signal gating
  • Function generators
  • Computer logic units
  • Control systems
  • Communication systems

With its combination of low power consumption, high speed, and flexible input/output configuration, the SN74HC151NSRG4 from Texas Instruments is an excellent choice for designers looking to optimize their digital multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,156 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess