EN
  • EN
  • DE

SN74HC153APWR

Part No SN74HC153APWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1 pcs
Win Source Part Number 727108-SN74HC153APWR
Ultra Librarian 3D Model Ultra Librarian SN74HC153APWR CAD Model

Description

The SN74HC153APWR from Texas Instruments is a versatile and high-performance integrated circuit that is designed to address the needs of complex digital systems. This device belongs to the 'HC family of products, known for their high-speed CMOS technology, and is specifically a dual 4-line to 1-line data selector/multiplexer. It is capable of multiplexing two independent 4-line input sources to a single common output line, making it an essential component for routing data in digital applications.

The SN74HC153APWR offers a wide operating voltage range from 2V to 6V, which makes it compatible with most TTL, CMOS, and low-voltage systems. Its low power consumption and high noise immunity are achieved through the use of silicon-gate CMOS technology. This ensures reliable operation in a variety of environmental conditions and applications, from consumer electronics to industrial automation systems.

Each multiplexer of the SN74HC153APWR has four binary control inputs (A, B, C, and D) and two binary select inputs (Select1 and Select2) which determine which of the four data inputs is routed to the output. The data outputs can be forced to a high-impedance state, allowing for the use of multiple devices on a common bus line. This feature is particularly useful in applications where data routing and sharing are critical.

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with the part number SN74HC153APWR, providing a compact footprint that is suitable for space-constrained applications. The TSSOP package also offers advantages in thermal performance and reduced inductance, which contribute to the device's overall reliability and performance.

The SN74HC153APWR is characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of temperatures. Its robust design and manufacturing quality make it a dependable choice for critical applications that require consistent performance over time and under varying environmental conditions.

Whether you are designing a complex data routing system, a multiplexed data acquisition system, or integrating multiple signals into a single line, the SN74HC153APWR offers the precision, reliability, and flexibility that engineers need to create efficient and effective digital solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess