EN
  • EN
  • DE

SN74HC157PWTG4

Part No SN74HC157PWTG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX SGL 16TSSOP / Multiplexer 1-Element CMOS 8-IN 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 794999-SN74HC157PWTG4
Popularity Medium
Supply and Demand Status Balance
Family Name SN74HC157
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC157PWTG4 CAD Model

Description

Product Overview: SN74HC157PWTG4 by Texas Instruments

The SN74HC157PWTG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to TI's extensive range of logic products and specifically falls under the category of multiplexers and demultiplexers. It is engineered to deliver precision and reliability for a wide array of electronic applications.

Key Features:

  • Quadruple 2-Line To 1-Line Data Selectors/Multiplexers: The SN74HC157PWTG4 features four independent 2-line to 1-line data selectors/multiplexers, providing flexibility in routing digital signals within your circuit.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2 V to 6 V, making it compatible with various logic-level standards and suitable for interfacing with both CMOS and LSTTL outputs.
  • High Current Drive: This device can drive up to 15 LSTTL loads, which is indicative of its high output current capability, ensuring strong signal transmission even in demanding environments.
  • Low Power Consumption: As part of the HC family, the SN74HC157PWTG4 boasts a low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Wide Temperature Range: It is designed to operate over a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Package and Quality:

The SN74HC157PWTG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. The package is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving PCB design.

TI's commitment to quality ensures that the SN74HC157PWTG4 meets stringent industry standards, including RoHS compliance for environmental safety and lead-free manufacturing. The product is also characterized for operation from -40°C to 85°C, ensuring its reliability in a wide range of operating conditions.

Applications:

With its versatile features, the SN74HC157PWTG4 is ideal for use in a variety of electronic systems, including:

  • Data routing and signal gating
  • Function generators
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

In summary, the SN74HC157PWTG4 by Texas Instruments is a robust and versatile multiplexer that offers designers the reliability and performance required for sophisticated digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9052 $54.3120
135+ $0.7428 $100.2780
210+ $0.7196 $151.1160
290+ $0.6964 $201.9560
375+ $0.6731 $252.4125
500+ $0.6035 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess