EN
  • EN
  • DE

SN74HC166NS

Part No SN74HC166NS
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description LOGIC GATES AND INVERTERS / Shift Shift Register 1 Element 8 Bit 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC166
Other Names TEXTISSN74HC166NS,296-53315,2156-SN74HC166NS
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257083-SN74HC166NS
Ultra Librarian 3D Model Ultra Librarian SN74HC166NS CAD Model

Description

SN74HC166NS Product Overview

The SN74HC166NS from Texas Instruments is a high-performance, 8-bit shift register that plays a fundamental role in digital systems, particularly in the areas of data manipulation, storage, and transfer. This integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Family: The device is built on the HC logic family, ensuring compatibility with a wide range of CMOS and TTL logic levels.
  • Parallel-to-Serial Data Conversion: It converts 8-bit parallel data into serial format, enabling seamless data communication and processing in microcontroller-based systems and digital interfaces.
  • Shift Register Configuration: The SN74HC166NS is configured as an 8-bit shift register with a direct clear function, simplifying the design of data acquisition systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various application requirements and ensuring flexibility in system design.
  • High-Speed Operation: The device is capable of handling high-speed data, making it suitable for applications requiring quick data processing and throughput.
  • Low Power Consumption: As a member of the high-speed CMOS family, it boasts low power dissipation, contributing to energy-efficient designs.
  • Output Drive Capability: The SN74HC166NS can drive up to 10 LSTTL loads, providing sufficient drive capability for interfacing with various logic families.

Applications

The versatility of the SN74HC166NS makes it ideal for numerous applications, including:

  • Data acquisition systems
  • Serial-to-parallel data conversion
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems

Package and Quality

The SN74HC166NS is available in a compact, surface-mount package, ensuring ease of integration into PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.7655
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess