EN
  • EN
  • DE

SN74HC354N

Part No SN74HC354N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 8 LINE IN, COMPLEMENTARY O/P / Multiplexer 1 x 8:1 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74HC354
Standard Package 752 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857855-SN74HC354N
Ultra Librarian 3D Model Ultra Librarian SN74HC354N CAD Model

Description

The SN74HC354N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular device falls under the category of logic - signal switches, multiplexers, and decoders, which are essential components in digital systems for routing and managing signals.

Key Features

  • Logic Type: 8-Input Multiplexer/Demultiplexer
  • Package: 16-DIP (0.300", 7.62mm)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2 V to 6 V
  • Logic Level - High: 1.2 V minimum at Vcc = 2 V
  • Logic Level - Low: 0.6 V maximum at Vcc = 2 V
  • Output Current: 5.2 mA
  • Propagation Delay Time: 145ns at 2V, 18ns at 6V

Applications

The SN74HC354N is designed to be used in a broad range of applications including:

  • Data routing and signal gating
  • Communication systems
  • Data processing equipment
  • Control systems
  • Computer peripherals

Product Advantages

The SN74HC354N offers several advantages for designers and engineers. Its high noise immunity and low power consumption make it an ideal choice for battery-operated and portable devices. The device's wide operating voltage range allows for flexibility in design and compatibility with other logic families. Additionally, the SN74HC354N's robustness is reflected in its wide operating temperature range, which ensures reliable operation under extreme conditions.

Quality and Reliability

As with all Texas Instruments products, the SN74HC354N is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Users can trust this component to perform consistently over its intended lifespan.

Ordering Information

The SN74HC354N is available for order in tube packaging, with a standard packing quantity. For detailed purchasing information and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess