EN
  • EN
  • DE

SN74HC393D

Part No SN74HC393D
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTERS | IC DUAL 4-BIT BIN CNTR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Bits per Element 4
Reset Asynchronous
Count Rate 36MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74HC393
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254632-SN74HC393D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC393D CAD Model

Description

The SN74HC393D from Texas Instruments is a high-speed Si-gate CMOS device and is part of the HC and HCT family of dual 4-bit binary counters. This integrated circuit is designed to offer a wide range of counting operations to your digital electronics projects and applications.

Key Features

  • Wide Operating Voltage: The device functions optimally across a wide range of operating voltages from 2V to 6V, making it versatile for various power supply conditions.
  • High Count Frequency: With a typical count frequency of 70 MHz, the SN74HC393D ensures high-speed operation, suitable for fast counting applications.
  • Dual 4-Bit Counters: It contains two independent 4-bit binary counters, each having a clear and a clock input. This feature allows for flexible configurations and multiple counting modes.
  • Output Capability: The standard outputs can drive up to 10 LSTTL loads, allowing for direct interfacing with other logic families.
  • Low Power Consumption: The device has a low power consumption characteristic of CMOS circuitry, ensuring energy efficiency in your designs.
  • Wide Counting Range: Each counter can count up to 15 before resetting, providing a wide range for counting operations.

Applications

The SN74HC393D is suitable for a broad array of applications including:

  • Frequency dividers
  • Time delay circuits
  • Counter circuits in microprocessor systems
  • Digital event counters

Package and Quality

The SN74HC393D comes in a 14-pin SOIC package, offering a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability, making this counter an excellent choice for both prototyping and mass production.

Conclusion

Whether you're designing complex digital systems or simply need a reliable counting solution, the SN74HC393D provides the performance and flexibility needed to meet your requirements. With Texas Instruments' reputation for quality, this device is an excellent choice for your digital electronics needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3004 $51.0680
410+ $0.2465 $101.0650
630+ $0.2388 $150.4440
870+ $0.2311 $201.0570
1,120+ $0.2234 $250.2080
1,500+ $0.2003 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess